EN
  • EN
  • DE

A22NS-3RM-NBA-G122-NN

Part No A22NS-3RM-NBA-G122-NN
Manufacturer Omron
Catalog Selector Switches
Description SWITCH SELECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Standard
Circuit 3PST-2NC/1NO
Number of Positions 3
Switch Function On-Off-Off, Off-On-Off, On-On-Off
Current Rating (Amps) 10A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 24 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 22.30mm Dia
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Bezel - Round, Black Knob
Operating Temperature -25°C ~ 70°C;5;9;7;10;8;3;4;2;1;602001;679;602004;3600;708;2649;432;602346;141;1948;2041;5730;3845;602027;1885;600259;3746;5055;18;5346;600051;2620;1866;602345;3453;236;277;1715;4758;4008;486;4154;3473;2299;2585;450;1508;5452;601597;818;0;49214;7461;10690;4293;93419;17489;4656;25342;44770;13383;28689;400;5862;75421;75426;128108;128107;1012;64044;5476;1462;15497;15498;50450;50494;31604;31605;15499;15500;44610;63102;53;13778;14519;5908;13207;4441;8773;1484;7123;15071;482;119841;119747;33110;104344;104254;110092;104253;104125;110042;104126;104127;104255;104129;104130;104256;104131;79120;79121;106893;108486;257;1292;116366;98084;76541;2003;69010;13427;114992;104739;75422;92234;7366;95782;106796;11073;114118;12999;108708;75479;13849;106851;104145;3267;15131;15135;13662;15132;15134;13667;15133;1325;5041;65946;63066;55;59541;48;102046;62;61;3;804;17;6;0;2;1;1;313502;318439;838594;365113;407938;420230;202416;737271;202504;202514;202518;202525;228180;228235;228240;508759;228244;228246;249099;720604;249101;789948;789949;496957;267211;267213;789950;789951;294832;1;340379;340464;340489;340494;340502;799089;799088;340509;401392;405707;405720;405731;405770;405796;405801;405967;406576;706056;406589;406606;799087;705940;1;2;3;4;5;6;7;8;1;376965;376967;787799;376968;783248;789953;376969;789954;790075;376970;783249;376971;376972;376974;376975;783250;783251;376977;783252;813064;381660;789955;789956;789957;789958;789959;789960;789961;789962;381663;381664;813066;813063;381665;783253;783254;783255;381666;381668;706843;381669;783256;381670;381672;706845;381673;706847;789963;789964;783257;783258;783259;783260;783261;783262;783263;381671;382041;382042;382044;382054;813062;813065;382055;789965;789966;783264;783265;790076;783266;783267;706208;789973;789970;789971;789972;382056;789967;789968;382057;783268;783269;789969;783270;790077;783271;783272;382058;382059;382061;428373;783273;787797;783274;790213;382050;382053;382062;382064;382065;382066;382067;706851;382068;382069;706854;382070;706855;706856;706857;706858;238104;68839;68840;431629;213261;255854;119768;55049;639767;167609;201609;447820;201614;201615;201619;201620;227199;247717;247722;247724;247726;247730;247731;704317;266267;704318;266275;266278;266286;252048;280715;828010;72454;72458;72464;72467;72469;72470;72471;96663;102532;112165;142054;142062;158372;772135;237750;718816;273617;737241;68508;85598;100024;111460;433363;455316;140226;455315;156850;455317;182106;185454;460404;455318;213170;455319;236653;797845;255799;430619;1;20 V;35 V;42 V;72 V;110 V;120 V;125 V;220 V;230 V;240 V;250 V;300 V;500 V;600 V;690 V;12 V;14 V;16 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;48 V;50 V;80 V;110 V;125 V;250 V;500 V;600 V;1 kV;1500 V;1;358109;380363;1;358336;358346;358352;358356;358363;358367;364351;364352;706816;706817;706108;706818;364353;706821;706822;424394;706823;706824;706825;364355;364357;706826;706827;364359;508214;706828;364361;706829;364362;364372;364375;706831;706832;706833;364377;706834;706835;364393;364403;364411;706836;364421;364445;706837;364447;379785;379788;379790;379791;379795;379796;380363;229547;250326;250327;689606;80805;80808;706840;706838;720603;152191;152192;706839;706841;67435;788616;76900;76963;83297;83303;139626;147580;705294;150438;706133;156620;790210;225072;1;1;329230;383652;383775;411897;1;333006;333158;384842;384850;391475;391482;391496;400555;405023;405098;405100;406540;409132;421432;421515;1;330021;330034;330035;330041;330043;330046;330048;330050;330056;433276
Ultra Librarian 3D Model Ultra Librarian A22NS-3RM-NBA-G122-NN CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess