EN
  • EN
  • DE

A16ZJ-5001W

Part No A16ZJ-5001W
Manufacturer Omron
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECTANGULAR WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Rectangular
Color White
Illumination Illumination Optional
For Use With/Related Products A16 Series
Mounting Type Snap Fit
Size 21.00mm L x 15.10mm W x 3.50mm H
Ultra Librarian 3D Model Ultra Librarian A16ZJ-5001W CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
KB ILLUM PUSHBUTTON CAP
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE GRAY
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECTANGULAR WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
MEC Switches
CAP TACTILE SQUARE FROSTED WHITE
Need more? Email Us
Honeywell
BUTTON FOR SWES AND INDICATORS
Need more? Email Us
NKK Switches
CAP ROCKER PADDLE RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess