EN
  • EN
  • DE

A165W-A2MG-24D-2

Part No A165W-A2MG-24D-2
Manufacturer Omron
Catalog Selector Switches
Description SWITCH SELECT 2POS DPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Standard
Circuit DPDT
Number of Positions 2
Switch Function On-On
Current Rating (Amps) 5A (AC), 3A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Illumination Illuminated
Illumination Type, Color LED, Green
Illumination Voltage (Nominal) 24 VDC
Mounting Type Panel Mount
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Panel Cutout Dimensions Circular - 16.00mm Dia
Ingress Protection IP65 - Dust Tight, Oil and Water Resistant
Features Bezel - Square
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;602001;679;602004;3600;708;2649;432;602346;141;1948;2041;5730;3845;602027;1885;600259;3746;5055;18;5346;600051;2620;1866;602345;3453;236;277;1715;4758;4008;486;4154;3473;2299;2585;450;1508;5452;601597;818;0;49214;7461;10690;4293;93419;17489;4656;25342;44770;13383;28689;400;5862;75421;75426;128108;128107;1012;64044;5476;1462;15497;15498;50450;50494;31604;31605;15499;15500;44610;63102;53;13778;14519;5908;13207;4441;8773;1484;7123;15071;482;119841;119747;33110;104344;104254;110092;104253;104125;110042;104126;104127;104255;104129;104130;104256;104131;79120;79121;106893;108486;257;1292;116366;98084;76541;2003;69010;13427;114992;104739;75422;92234;7366;95782;106796;11073;114118;12999;108708;75479;13849;106851;104145;3267;15131;15135;13662;15132;15134;13667;15133;1325;5041;65946;63066;55;59541;48;102046;62;61;3;804;17;6;0;2;1;1;313502;318439;838594;365113;407938;420230;202416;737271;202504;202514;202518;202525;228180;228235;228240;508759;228244;228246;249099;720604;249101;789948;789949;496957;267211;267213;789950;789951;294832;1;340379;340464;340489;340494;340502;799089;799088;340509;401392;405707;405720;405731;405770;405796;405801;405967;406576;706056;406589;406606;799087;705940;1;2;3;4;5;6;7;8;1;376965;376967;787799;376968;783248;789953;376969;789954;790075;376970;783249;376971;376972;376974;376975;783250;783251;376977;783252;813064;381660;789955;789956;789957;789958;789959;789960;789961;789962;381663;381664;813066;813063;381665;783253;783254;783255;381666;381668;706843;381669;783256;381670;381672;706845;381673;706847;789963;789964;783257;783258;783259;783260;783261;783262;783263;381671;382041;382042;382044;382054;813062;813065;382055;789965;789966;783264;783265;790076;783266;783267;706208;789973;789970;789971;789972;382056;789967;789968;382057;783268;783269;789969;783270;790077;783271;783272;382058;382059;382061;428373;783273;787797;783274;790213;382050;382053;382062;382064;382065;382066;382067;706851;382068;382069;706854;382070;706855;706856;706857;706858;238104;68839;68840;431629;213261;255854;119768;55049;639767;167609;201609;447820;201614;201615;201619;201620;227199;247717;247722;247724;247726;247730;247731;704317;266267;704318;266275;266278;266286;252048;280715;828010;72454;72458;72464;72467;72469;72470;72471;96663;102532;112165;142054;142062;158372;772135;237750;718816;273617;737241;68508;85598;100024;111460;433363;455316;140226;455315;156850;455317;182106;185454;460404;455318;213170;455319;236653;797845;255799;430619;1;20 V;35 V;42 V;72 V;110 V;120 V;125 V;220 V;230 V;240 V;250 V;300 V;500 V;600 V;690 V;12 V;14 V;16 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;48 V;50 V;80 V;110 V;125 V;250 V;500 V;600 V;1 kV;1500 V;1;358109;380363;1;358336;358346;358352;358356;358363;358367;364351;364352;706816;706817;706108;706818;364353;706821;706822;424394;706823;706824;706825;364355;364357;706826;706827;364359;508214;706828;364361;706829;364362;364372;364375;706831;706832;706833;364377;706834;706835;364393;364403;364411;706836;364421;364445;706837;364447;379785;379788;379790;379791;379795;379796;380363;229547;250326;250327;689606;80805;80808;706840;706838;720603;152191;152192;706839;706841;67435;788616;76900;76963;83297;83303;139626;147580;705294;150438;706133;156620;790210;225072;1;1;329230;383652;383775;411897;1;333006;333158;384842;384850;391475;391482;391496;400555;405023;405098;405100;406540;409132;421432;421515;1;330021;330034;330035;330041;330043;330046;330048;330050;330056;433276;3
Ultra Librarian 3D Model Ultra Librarian A165W-A2MG-24D-2 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
SWITCH SELECT 6P SERIES 10A 250V
Need more? Email Us
Schneider Electric
SWITCH SELECT 3POS DPST 3A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS DPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS SPST
Need more? Email Us
Schneider Electric
SWITCH SELECT 3P DPST 600MA 120V
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 4POS DPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS SPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS DPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS DPDT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess