Products specifications Report Issue?

Product Status Active
Ultra Librarian 3D Model Ultra Librarian 515120340 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 630MA 250VAC RAD
Need more? Email Us
ECAD model for 37006300000
Schurter Inc.
FUSE BOARD MOUNT 5A 250VAC RAD / Fuse Subminiature Fast Acting 5A 250V Radial 11.5 X 5mm Thermoplastic Bag cULus
Need more? Email Us
ECAD model for 7100.1022.13
Multicomp
Fuse 3.15A 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MCMET 3.15A 250V
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 1A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251001.MXL
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 429 Series | FUSE BOARD MNT 7A 24VAC/VDC 1206
Lowest to $0.0802
ECAD model for 0429007.WRM
Littelfuse Inc.
FUSE CERAMIC 8A 650VDC SMD / Fuse Miniature 8A 650V Holder Cartridge 6.3 X 32mm Ceramic
Need more? Email Us
ECAD model for 0507008.MXP
Schurter Inc.
Surface Mount Fuse, 7.4 x 3.1 mm, Time-Lag T, 125 VAC, 125 VDC | FUSE BRD MNT 4A 125VAC/VDC 2SMD
Lowest to $0.9575
ECAD model for 3404.0120.24
Eaton Bussmann
FUSE CERAMIC 4A 250VAC 5X20MM / 4 A 250 V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Lowest to $0.6569
ECAD model for S505-4-R
Littelfuse Inc.
FUSE GLASS 2.5A 32VAC/VDC 7AG / Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive
Need more? Email Us
ECAD model for 0AGW02.5V

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention