EN
  • EN
  • DE

3Z4S-LT MLRL-CW68

Part No 3Z4S-LT MLRL-CW68
Manufacturer Omron
Catalog Machine Vision - Lighting
Description LOW ANGLE RING LIGHT WHT 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color White
Height 0.866" (22.00mm)
Outer Diameter 3.937" (100.00mm) Dia
Inner Diameter 2.677" (68.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MLRL-CW68 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BAR LGT WHITE 112MM X 22MM 4.2W
Need more? Email Us
Omron
DIRECT RING RED 70MM 3.7W
Need more? Email Us
Omron
BACKLIGHT RED 81MM X 101MM 4.7W
Need more? Email Us
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
Omron
BAR LIGHT WHITE 90.6MM X 20MM
Need more? Email Us
Omron
COAX LGT BLUE 59.5MM X 32MM 2.4W
Need more? Email Us
Omron
BAR LIGHT RED 150MM X 20MM 3.1W
Need more? Email Us
Omron
BAR LIGHT WHITE 85MM X 32MM 3.5W
Need more? Email Us
Omron
42MM OD WHITE LED RING LIGHT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess