EN
  • EN
  • DE

3Z4S-LT MDRL-CR56

Part No 3Z4S-LT MDRL-CR56
Manufacturer Omron
Catalog Machine Vision - Lighting
Description DIRECT RING LED RED 120MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color Red
Height 1.240" (31.50mm)
Outer Diameter 4.724" (120.00mm) Dia
Inner Diameter 2.205" (56.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MDRL-CR56 CAD Model

Description

NULL

You May Also Be Interested in

Omron
COAX LGT BLUE 104MM X 58MM 10.4W
Need more? Email Us
Omron
RING SHADOWLESS BLUE 130MM 8.1W
Need more? Email Us
Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
Omron
RING DIFFUSED WHITE 150MM 6.1W
Need more? Email Us
Omron
BAR LIGHT WHITE 150MM 13.6W
Need more? Email Us
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
Omron
CONVERGENTLENSFORHLV2-22SERIES
Need more? Email Us
Omron
RING WHITE 123MM W/ EXT TUBES
Need more? Email Us
Omron
DIRECT RING BLUE 90MM 8.1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess