EN
  • EN
  • DE

MAX6389XS31D1/V+T

Part No MAX6389XS31D1/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.15V 1.8V to 5V 4-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 245 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 2
Output Current 20 mA
Packaging Tape & Reel
Radiation Hardening No
Reset Timeout 1 ms
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075593-MAX6389XS31D1/V+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6389XS31D1/V+T CAD Model

Description

Maxim Integrated MAX6389XS31D1/V+T Voltage Supervisor IC

The MAX6389XS31D1/V+T from Maxim Integrated is a high-quality voltage supervisor integrated circuit (IC) designed to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This precision device monitors the power supply voltage of digital systems, asserting a reset signal whenever the monitored voltage drops below a preset threshold, thereby safeguarding the system from erratic behavior that can occur during power-up, power-down, or if a power failure occurs.

With a factory-set threshold voltage of 3.1 volts, the MAX6389XS31D1/V+T is well-suited for applications that operate within the common 3.3V power supply range. It offers an active-low, open-drain reset output, which remains asserted for a minimum reset timeout period after the supply voltage rises above the reset threshold. This ensures that the system has adequate time to stabilize before the processor begins operation.

Key features of the MAX6389XS31D1/V+T include:

  • High Accuracy: This device provides a tight threshold voltage accuracy, which is essential for systems that cannot tolerate wide voltage variations.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power consumption, thus preserving battery life in portable devices.
  • Immune to Short VCC Transients: The IC is built to ignore brief dips in the power supply, thereby avoiding unnecessary resets due to transient conditions.
  • Compact Form Factor: Available in a small, surface-mount SOT-343 package, the MAX6389XS31D1/V+T is ideal for space-constrained applications.
  • Extended Temperature Range: This device is specified over an extended industrial temperature range, making it suitable for harsh environments.

Applications for the MAX6389XS31D1/V+T are diverse, ranging from portable electronics and handheld devices to industrial controllers and automotive systems where consistent and reliable operation is critical. By integrating this voltage supervisor into your design, you can enhance system reliability and protect against the potential risks associated with unexpected power supply variations.

Maxim Integrated's commitment to quality ensures that the MAX6389XS31D1/V+T voltage supervisor IC is a dependable choice for maintaining the integrity of your digital systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess