EN
  • EN
  • DE

OV5642-A63A

Part No OV5642-A63A
Manufacturer OmniVision Technologies Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833145-OV5642-A63A
Ultra Librarian 3D Model Ultra Librarian OV5642-A63A CAD Model

Description

The OmniVision OV5642-A63A is a 1/4-inch CMOS image sensor designed for high-performance imaging in mobile devices and other embedded applications. It offers a 5-megapixel resolution and captures high-quality images and videos. The sensor features advanced image processing capabilities and low-power consumption, making it ideal for battery-powered devices.

Applications

  • Mobile Phones: Used as a primary or secondary camera in smartphones.
  • Tablets: Integrated into tablets for photo and video capture.
  • Digital Cameras: Found in compact digital cameras.
  • Surveillance Systems: Utilized in security cameras for monitoring and recording.
  • Notebooks: Implemented in laptops for webcams and video conferencing.

Features

  • 5-Megapixel Resolution: Captures detailed images with a resolution of 2592 x 1944 pixels.
  • Low-Light Sensitivity: Excellent performance in low-light conditions due to advanced pixel technology.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Integrated Image Processing: Includes automatic exposure control (AEC), automatic white balance (AWB), and defect pixel correction (DPC).
  • Digital Video Port (DVP) Interface: Provides a standard interface for easy integration with processors and other devices.

Benefits

  • High-Quality Images: Delivers sharp and detailed images, enhancing the user experience.
  • Improved Video Performance: Enables high-quality video recording and streaming.
  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Simplified Integration: Standard interface and integrated processing functions streamline the design process.
  • Enhanced Surveillance: Provides reliable video surveillance in security applications.

Additional Details

The OV5642-A63A utilizes a 1/4-inch optical format. It supports various output formats, including YUV422, RGB565, and JPEG. The sensor also includes programmable controls for adjusting brightness, contrast, saturation, and hue. The operating temperature range is typically -30°C to +70°C, making it suitable for a wide range of environmental conditions. The package type is CSP (Chip Scale Package).

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess