EN
  • EN
  • DE

OV2722

Part No OV2722
Manufacturer OmniVision Technologies Inc
Catalog Misc Products
Description OV2722 full HD (1080p) product brief
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833144-OV2722
Ultra Librarian 3D Model Ultra Librarian OV2722 CAD Model

Description

The OmniVision OV2722 is a high-performance, low-voltage, 1/2.7-inch CMOS image sensor designed for high-definition (HD) video capture. It delivers exceptional image quality in a compact form factor, making it suitable for various applications requiring crisp and clear video. The sensor incorporates advanced image processing functions to optimize image quality and minimize power consumption.

Applications

  • Security Cameras: Used in surveillance systems for high-resolution video monitoring.
  • Webcams: Integrated into webcams for clear video conferencing and streaming.
  • Mobile Devices: Found in smartphones and tablets for front-facing or rear-facing cameras.
  • Automotive Applications: Implemented in dashboard cameras and rear-view cameras for recording and safety features.
  • IoT Devices: Employed in smart home devices and other IoT applications requiring video capture.

Features

  • High Resolution: Supports 1080p HD video recording at 30 frames per second.
  • Low-Light Sensitivity: Excellent performance in low-light conditions due to advanced pixel technology.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Integrated Image Processing: Includes automatic exposure control (AEC), automatic white balance (AWB), and defect pixel correction (DPC).
  • Digital Video Port (DVP) Interface: Provides a standard interface for easy integration with processors and other devices.

Benefits

  • Superior Image Quality: Delivers sharp and clear HD video, enhancing the viewing experience.
  • Enhanced Security: Provides reliable video surveillance in security applications.
  • Improved Video Conferencing: Enables high-quality video calls and streaming.
  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Simplified Integration: Standard interface and integrated processing functions streamline the design process.

Additional Details

The OV2722 utilizes a 1920 x 1080 active array. It supports various output formats, including YUV422 and RGB565. The sensor also includes programmable controls for adjusting brightness, contrast, saturation, and hue. The operating temperature range is typically -30°C to +70°C, making it suitable for a wide range of environmental conditions. The package type is CSP (Chip Scale Package).

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess