The SN-1520/120V is a self-regulating heating cable manufactured by Omega Engineering, designed to provide freeze protection and temperature maintenance for pipes and equipment.
Applications:
- Pipe freeze protection
- Roof and gutter de-icing
- Temperature maintenance of process fluids
- Viscosity control
- Tank heating
Features:
- Self-regulating
- Energy efficient
- Easy to install
- Durable and reliable
- 120V operation
Benefits:
- Prevents freezing of pipes and equipment in cold weather.
- Maintains consistent temperatures for process fluids.
- Reduces energy consumption by automatically adjusting heat output.
- Simplifies installation with its flexible and cut-to-length design.
Specifications:
The SN-1520/120V is a 120V self-regulating heating cable. It delivers a heat output of approximately 5 watts per foot at 50°F (10°C). The cable is constructed with a semiconductive polymer core that varies its heat output based on ambient temperature. As the temperature drops, the cable produces more heat, and as the temperature rises, it produces less heat. This self-regulating feature prevents overheating and saves energy. The outer jacket is typically made of a durable polymer that provides resistance to chemicals, moisture, and abrasion. It is designed for use in both indoor and outdoor environments. The cable can be cut to length and terminated in the field, making it easy to customize for specific applications. It’s often used with thermostats or controllers for added temperature control and energy savings.