The OB-200-16 is an Omega brand panel mount temperature indicator. The OB-200 series are digital temperature indicators that display temperature readings using a bright LED display. The OB-200-16 specifically accepts type J, K, T, E, N, R and S thermocouples and RTD probes. This makes it a versatile solution for monitoring temperatures in various applications.
Applications
- Industrial Temperature Monitoring
- Laboratory Equipment
- HVAC Systems
- Process Control
- Environmental Monitoring
Features
- Digital LED Display
- Panel Mount Design
- Multiple Thermocouple/RTD Inputs (Type J, K, T, E, N, R, S)
- High Accuracy
- User-Configurable Settings
Benefits
- Easy-to-read temperature display
- Simple installation into control panels
- Versatile compatibility with various sensors
- Precise temperature measurements
- Customizable settings for optimal performance
Additional Details
The OB-200-16 typically operates on standard AC power (e.g., 110V or 220V). The LED display provides a clear and bright indication of the temperature reading. The indicator usually features a range of user-configurable settings, such as temperature units (Celsius or Fahrenheit), alarm setpoints, and display resolution. The device is designed to meet relevant safety standards and is housed in a rugged enclosure for protection against harsh environments. Detailed technical specifications, including the temperature range, accuracy, and input impedance, can be found in the manufacturer's datasheet.