EN
  • EN
  • DE

DP606A

Part No DP606A
Manufacturer Omega Engineering
Catalog Custom Parts (B - D)
Description Panel Meter, 1/4 Din, 21MM, 240VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206157-DP606A
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP606A CAD Model

Description

The DP606A is a data presentation product from Omega Engineering. While specific details require further investigation, Omega Engineering is known for its instrumentation and control products, so this is likely an indicator or display unit.

Applications

  • Temperature Indication: Displaying temperature readings from sensors.
  • Process Monitoring: Showing real-time data from industrial processes (pressure, flow, etc.).
  • Voltage and Current Display: Monitoring voltage and current levels in electrical systems.
  • Strain Gauge Measurement: Displaying strain measurements from load cells or strain gauges.
  • General Data Visualization: Presenting data from various sensors and instruments in a readable format.

Features

  • Digital Display: Provides a clear and accurate digital readout.
  • Scalable Input: Accepts a variety of input signals (voltage, current, thermocouples, etc.).
  • Alarm Outputs: Triggers alarms based on user-defined setpoints.
  • Analog Output: Provides an analog output signal for data logging or control purposes.
  • Serial Communication: Enables communication with computers and other devices via serial interfaces (RS-232, RS-485).

Benefits

  • Real-Time Data Monitoring: Provides instant access to critical process information.
  • Improved Process Control: Enables better process control through accurate data visualization.
  • Early Problem Detection: Alarms can alert operators to potential issues before they escalate.
  • Data Logging Capabilities: Analog output and serial communication allow for data logging and analysis.
  • Versatile Measurement Applications: Can be used with a wide range of sensors and instruments.

Additional Details

The DP606A likely supports various input types, including thermocouples, RTDs, voltage, and current. It may also offer features like data logging, alarm outputs, and serial communication. Refer to the Omega Engineering datasheet for specific technical specifications, including input ranges, display resolution, and communication protocols.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
UTC
Lowest to $0.3269
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess