EN
  • EN
  • DE

CL900A-220

Part No CL900A-220
Manufacturer Omega Engineering
Catalog Custom Parts (B - D)
Description Hot Pointtm Dry Block Probe Calibrator With RS232 Communications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169834-CL900A-220
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL900A-220 CAD Model

Description

The CL900A-220 is a self-adhesive heater manufactured by Omega Engineering. Although precise specs require further data, we can construct a general description.

Applications:

  • Freeze Protection: Prevents freezing of fluids in pipes, tanks, and other containers.
  • Viscosity Control: Maintains optimal fluid viscosity in industrial processes.
  • Condensation Prevention: Prevents condensation on sensitive equipment.
  • Battery Warming: Warms batteries in cold environments to improve performance.
  • Medical Equipment: Used in medical devices for temperature maintenance and control.

Features:

  • Self-Adhesive Backing: Allows for easy and secure attachment to surfaces.
  • Flexible Design: Can be easily conformed to curved or irregular surfaces.
  • Even Heat Distribution: Provides uniform heat distribution across the heating surface.
  • Durable Construction: Resistant to moisture, chemicals, and other environmental factors.
  • Precise Temperature Control: Offers accurate temperature control when used with a suitable temperature controller.
  • 220V Operation: Designed to operate on a 220V power supply.

Benefits:

  • Easy Installation: Self-adhesive backing simplifies installation and reduces labor costs.
  • Versatile Application: Flexible design allows for use in a wide range of applications.
  • Efficient Heating: Even heat distribution ensures efficient and uniform heating.
  • Long Lifespan: Durable construction provides a long operational life.
  • Reliable Performance: Precise temperature control ensures reliable and consistent performance.

The CL900A-220 self-adhesive heater from Omega Engineering provides a convenient and efficient solution for various heating applications. Its flexible design, easy installation, and reliable performance make it a suitable choice for freeze protection, viscosity control, and other temperature-sensitive applications.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Asahi Kasei Microsystems
Lowest to $1.0429
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
TE Connectivity
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess