EN
  • EN
  • DE

T8K24CXBG

Part No T8K24CXBG
Manufacturer OKI/Metcal
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OKI/Metcal
Win Source Part Number 352971-T8K24CXBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T8K24CXBG CAD Model

Description

The T8K24CXBG is a soldering tip manufactured by OKI/Metcal, designed for use with their soldering systems. These tips are integral components of Metcal's advanced soldering solutions, known for their SmartHeat® technology. SmartHeat® technology ensures that the soldering tip delivers the precise amount of power needed to create quality solder joints. This self-regulating technology prevents overheating and minimizes the risk of damaging sensitive components.

Applications

  • Surface Mount Device (SMD) rework and repair
  • Through-hole component soldering
  • Fine-pitch soldering applications
  • General electronics assembly
  • Prototype development and repair

Features

  • SmartHeat® Technology: Provides self-regulating temperature control.
  • High Thermal Performance: Ensures rapid heat-up and stable temperature during soldering.
  • Durable Construction: Designed for extended use and resistance to wear.
  • Precision Tip Geometry: Allows for accurate and controlled solder application.
  • Compatibility: Specifically designed for use with OKI/Metcal soldering stations.

Benefits

  • Improved Solder Joint Quality: Consistent temperature control leads to reliable and uniform solder joints.
  • Reduced Component Damage: SmartHeat® technology minimizes the risk of overheating sensitive components.
  • Increased Productivity: Rapid heat-up and stable temperature enable faster soldering processes.
  • Lower Operating Costs: Energy-efficient design and long tip life reduce overall costs.
  • Enhanced User Experience: Ergonomic design and precise control improve user comfort and accuracy.

Additional Details

The T8K24CXBG tip is typically made from a copper alloy with a plated surface to enhance solderability and prevent corrosion. The specific geometry of the tip is optimized for various soldering tasks, ensuring efficient heat transfer and precise solder placement. Regular maintenance, such as cleaning the tip and tinning it with solder, is recommended to prolong its lifespan and maintain optimal performance. The SmartHeat technology works by sensing the temperature at the solder joint and adjusting the power accordingly, ensuring that the tip remains at the optimal temperature for soldering, regardless of the thermal load. This feature is particularly beneficial when soldering components with different thermal masses or when working in environments with fluctuating temperatures.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess