The MSM56V161610F-8TSK is a 16Mb Synchronous DRAM (SDRAM) produced by OKI/Metcal. It is designed for applications that require high-speed data access. This memory chip is likely organized as 4 banks x 256K x 16. The -8TSK likely indicates speed grade and packaging information.
Applications:
- Embedded systems
- Networking equipment
- Graphics cards
- Digital signal processing (DSP)
- Printers
Features:
- 16Mb SDRAM
- Organized as 4 banks x 256K x 16
- Operating frequencies up to 125 MHz (Estimated based on -8)
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- Programmable Burst Length and Latency
Benefits:
- High bandwidth for fast data transfer
- Low latency for quick access times
- Low power consumption for energy efficiency
- Compact package for space-saving designs
- Reliable operation in demanding environments
Additional Details:
The MSM56V161610F-8TSK operates on a 3.3V power supply. Its LVTTL compatible inputs and outputs make it suitable for interfacing with various microprocessors and controllers. It features programmable burst lengths and latencies, providing flexibility in memory access. The self-refresh mode minimizes power consumption when the device is not in use.
The -8 likely indicates a speed grade, suggesting an approximate 8ns access time or a 125MHz operating frequency, though official datasheets should be consulted for definitive specifications. The TSK likely refers to the package type.