EN
  • EN
  • DE

MSM514400D-60ZS

Part No MSM514400D-60ZS
Manufacturer OKI/Metcal
Catalog Unclassified Memory
Description FPM 1Mx4-60 5V ZIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944574-MSM514400D-60ZS
Series *
Ultra Librarian 3D Model Ultra Librarian MSM514400D-60ZS CAD Model

Description

The MSM514400D-60ZS is a 4M-bit Dynamic RAM (DRAM) organized as 4,194,304 words x 1 bit. This DRAM utilizes OKI's advanced CMOS technology to achieve high speed and low power consumption, making it suitable for a wide range of memory applications.

Applications

  • Main memory in personal computers and workstations
  • Graphics memory in display adapters
  • Buffer memory in printers and other peripherals
  • Memory for embedded systems and microcontrollers

Features

  • High density: 4M-bit capacity
  • Fast access time: 60ns
  • Low power consumption: Active and standby modes
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh modes: Self-refresh, Hidden refresh
  • Package: ZIP (Zig-zag In-line Package) package

Benefits

  • Improved system performance due to fast access time
  • Reduced power consumption leading to longer battery life in portable devices
  • High memory density allows for larger data storage in a smaller footprint
  • Easy integration with standard TTL logic circuits
  • Simplified memory management with various refresh modes
  • Space-saving design due to the compact ZIP package

Technical Specifications

The MSM514400D-60ZS operates from a single 5V ± 10% power supply. It has a typical active power consumption of around 300mW and a standby power consumption of less than 10mW. The input and output signals are TTL compatible. The refresh cycle time is typically 64ms. The operating temperature range is typically 0°C to +70°C. The package is a standard ZIP package, allowing for dense board population.

This DRAM is suitable for applications requiring a balance of speed, density, and power efficiency. Its fast access time ensures quick data retrieval, while its low power consumption makes it ideal for battery-powered devices. The high density of the chip allows for a significant amount of memory to be packed into a small space, making it suitable for applications where space is a constraint. The ZIP package allows high-density mounting.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,159 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess