EN
  • EN
  • DE

MSM514265E-60T3-K

Part No MSM514265E-60T3-K
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831651-MSM514265E-60T3-K
Ultra Librarian 3D Model Ultra Librarian MSM514265E-60T3-K CAD Model

Description

The MSM514265E-60T3-K is a 262,144-word x 4-bit Dynamic RAM (DRAM) manufactured by OKI/Metcal. It features fast access times, making it suitable for various applications requiring temporary data storage with quick read and write capabilities.

Applications:

  • Memory in computing devices and embedded systems
  • Video memory in graphics cards and display units
  • Cache memory within processor-based systems
  • Digital signal processing (DSP)
  • Network devices

Features:

  • Organization: 262,144 words × 4 bits
  • Access Time: 60 ns
  • Power Supply Voltage: 5V
  • Package: TSOP (Thin Small Outline Package)
  • Refresh: Self Refresh
  • Low Power Consumption

Benefits:

  • High-Speed Access: The 60 ns access time facilitates rapid data retrieval and storage, which is crucial for real-time applications.
  • Sufficient Storage Capacity: The 262,144 words x 4 bits configuration provides adequate memory for various needs.
  • Reduced Power Consumption: Minimizes energy usage, making it well-suited for battery-operated and power-sensitive devices.
  • Simplified Integration: The TSOP package simplifies the board assembly process and reduces manufacturing costs.
  • Reliable Operation: Engineered for stable and consistent performance, ensuring data integrity and system dependability.

Technical Specifications:

The MSM514265E-60T3-K operates on a 5V power supply and features low power consumption. It employs multiplexed address inputs, reducing the required number of address pins. It includes a refresh mechanism for data retention, typically a self-refresh mode for minimal power consumption during standby. The device is packaged in a standard TSOP, suitable for surface mount technology. Its typical operating temperature range is from 0°C to 70°C.

Manufactured using advanced CMOS technology, this DRAM delivers low power consumption and reliable performance. It is commonly employed in older computer systems, embedded controllers, and other applications that demand a balance of speed and memory capacity. This part provides a cost-effective solution for applications that need fast temporary storage.

In summary, the MSM514265E-60T3-K is a reliable and efficient DRAM, ideal for applications requiring rapid data access and moderate memory capacity. Its low power consumption and easy integration make it a versatile component for numerous electronic systems.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess