EN
  • EN
  • DE

M5219B

Part No M5219B
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989848-M5219B
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5219B CAD Model

Description

The M5219B is a general-purpose operational amplifier (op-amp) IC manufactured by OKI/Metcal. Operational amplifiers are fundamental building blocks in analog circuits, used for a wide range of signal processing tasks. The M5219B is designed for applications requiring stable and reliable amplification.

Applications

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Voltage followers
  • Voltage comparators
  • Signal conditioning circuits
  • Oscillators

Features

  • High open-loop gain: Provides substantial amplification for accurate signal processing.
  • Low input bias current: Minimizes errors caused by current flowing into the input terminals.
  • Low input offset voltage: Reduces errors caused by voltage differences between the input terminals.
  • Wide supply voltage range: Allows for flexible operation with different power supply voltages.
  • Short-circuit protection: Protects the device from damage due to short circuits on the output.
  • Internal frequency compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits

  • Accurate signal amplification: High open-loop gain, low input bias current, and low input offset voltage ensure precise signal processing.
  • Versatile applications: Can be used in a wide range of analog circuit designs.
  • Simplified circuit design: Internal frequency compensation reduces the need for external components.
  • Reliable operation: Short-circuit protection enhances the robustness of the circuit.

Technical Specifications (Typical)

  • Supply Voltage Range: Typically ±5V to ±15V
  • Open-Loop Gain: High, often in the range of 100dB or more
  • Input Bias Current: Low, typically in the nanoampere range
  • Input Offset Voltage: Low, typically in the millivolt range
  • Slew Rate: A measure of how quickly the output voltage can change (V/µs)
  • Bandwidth: The range of frequencies over which the amplifier provides useful gain (MHz)
  • Package Type: Typically DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit)

Note: Consult the official datasheet for precise specifications and application recommendations. Values may vary slightly depending on the specific configuration and operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3834 $70.3834
2+ $57.7500 $115.5000
4+ $55.9459 $223.7836
5+ $54.1406 $270.7030
6+ $52.3365 $314.0190
8+ $46.9219 $375.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess