EN
  • EN
  • DE

AP750 4R7 F

Part No AP750 4R7 F
Manufacturer Ohmite
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045841-AP750 4R7 F
Categories OEM Parts(A-B)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP750 4R7 F CAD Model

Description

The Ohmite AP750 4R7 F is a wirewound resistor designed for power applications. This specific resistor has a resistance value of 4.7 ohms and is part of the AP700 series of power resistors known for their robust construction and reliable performance under demanding conditions. The 'F' likely indicates the tolerance, typically 1% for precision applications.

Applications:

  • Power Supplies: Used for current limiting and voltage dropping.
  • Motor Control Circuits: Provides current sensing and control.
  • Inverters: Used for inrush current limiting and voltage regulation.
  • Amplifiers: Employed as load resistors and feedback elements.
  • Braking Resistors: Dissipates energy in braking circuits.
  • Testing Equipment: Found in load banks and calibration equipment.

Features:

  • Wirewound Construction: Provides excellent stability and power handling capabilities.
  • High Power Rating: Capable of dissipating significant amounts of power. The AP750 series generally handles up to 750 Watts but the specific power rating of this part depends on the full specifications and thermal management.
  • Low Temperature Coefficient: Ensures stable resistance values over a wide temperature range.
  • High Stability: Maintains consistent performance over time.
  • Flameproof Coating: Enhances safety by preventing the spread of fire.
  • Compact Size: Allows for efficient use of space in electronic circuits.

Benefits:

  • Reliable Performance: Ensures consistent operation even under harsh conditions.
  • Precise Resistance: Provides accurate resistance values for critical applications.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Safe Operation: Flameproof coating enhances safety in case of overload.
  • Easy Integration: Simple mounting options allow for easy integration into various circuit designs.
  • Efficient Heat Dissipation: Effectively dissipates heat, preventing overheating and ensuring long-term reliability.

Additional Details:

The AP750 series resistors typically feature a ceramic core and a high-temperature coating. The resistance element is typically a precision wirewound element. These resistors are designed for chassis mounting to provide optimal heat sinking. The exact specifications for the AP750 4R7 F, including its precise power rating and tolerance should be confirmed from the manufacturer's datasheet. This information includes crucial derating curves for operation at various ambient temperatures.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess