EN
  • EN
  • DE
  • IT

OZ9RRAGN

Part No OZ9RRAGN
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833236-OZ9RRAGN
Ultra Librarian 3D Model Ultra Librarian OZ9RRAGN CAD Model

Description

The OZ9RRAGN is a product manufactured by O2MICRO, a company specializing in power management and related integrated circuits. While specific details for the OZ9RRAGN are limited, based on O2MICRO's product portfolio, it is likely a highly integrated power management IC (PMIC) designed for use in various electronic devices.

Applications

  • Notebook Computers: Power management for core logic and peripherals.
  • Tablets: Voltage regulation and power distribution.
  • LCD Monitors: Backlight control and power supply regulation.
  • Solid State Drives (SSDs): Power management for NAND flash memory and controllers.
  • Portable Devices: Battery management and power delivery.

Features

  • Integrated Switching Regulators: Provides efficient voltage conversion.
  • LDO Regulators: Offers low-noise power for sensitive analog circuits.
  • Power Sequencing: Ensures proper power-up and power-down sequences for connected components.
  • Over-Voltage Protection (OVP): Protects the device and connected components from voltage spikes.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device if it exceeds a safe operating temperature.
  • I2C or SPI Interface: Allows for digital control and monitoring of device parameters.
  • Compact Package: Enables use in space-constrained applications.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and extends battery life.
  • Enhanced System Reliability: Protects against voltage and current fluctuations.
  • Simplified System Design: Integrates multiple power management functions into a single chip.
  • Reduced BOM Cost: Minimizes the number of external components required.
  • Smaller Footprint: Enables more compact and portable devices.

Additional Details

Given O2MICRO's focus, the OZ9RRAGN likely utilizes advanced power management techniques to optimize efficiency and minimize heat dissipation. The specific voltage and current ratings, as well as the pinout and package type, would be detailed in the product datasheet, which is not readily available. However, it almost certainly includes protection features like over-voltage, over-current, and over-temperature protection to ensure reliable operation. It also might feature programmable options via I2C or SPI to allow for system-level adjustments to optimize performance or tailor to specific application needs. The IC may also incorporate advanced features such as dynamic voltage scaling (DVS) and adaptive current limiting to improve power efficiency in various operating conditions.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess