Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr Omron
Series B3F
Package Bulk
Product Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Through Hole
Actuator Height off PCB, Vertical 7.30mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 6.00mm x 6.00mm
Illumination Non-Illuminated
Operating Force 150gf
Temperature Range - Operating -25°C ~ 70°C
Mechanical Life 300,000 Cycles
Base Product Number B3F
Standard Package 120 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 912514-B3F-0802
Ultra Librarian 3D Model Ultra Librarian B3F-0802 CAD Model

Description

The B3F-0802 is a tactile switch from Omron. It is part of the B3F series and features a PC pin termination style.

  • Series: B3F
  • Termination Style: PC pin
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Plunger
  • Contact Rating: 0.05A @ 24VDC
  • Actuator Orientation: Top actuated
  • Outline: 6.00mm x 6.00mm
  • Illumination: Non-illuminated
  • Operating Force: 150gf
  • Mechanical Life: 300,000 cycles
  • Mounting: Through hole
  • Actuator Height: 7.30mm off PCB
  • Temperature Range: -25°C to 70°C
  • Status: Obsolete

You May Also Be Interested in

Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.1478
ECAD model for B3F-4005
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1596
ECAD model for B3F-4050
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for ADTS61KV
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2458
ECAD model for RS-032G05A3-SM RT
C&K Components
SWITCH TACTILE / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for KSL0M412H7.5LFT
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.9691
ECAD model for KMR231NG LFS
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Lowest to $0.1897
ECAD model for 2-1825027-0
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.1773
ECAD model for B3F-4000
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Lowest to $1.0517
ECAD model for KSC143JLFG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention