The OZ9998ALN-A1-0-TR is a highly integrated LED backlight controller manufactured by O2Micro. It is designed for use in LCD display applications, offering efficient and precise control of LED current. This ensures consistent brightness and high image quality across the display. The device incorporates several protection features to enhance system reliability and longevity.
Applications
- LCD TVs
- LCD Monitors
- Notebook Displays
- LED Backlighting for various display sizes
Features
- High Efficiency: Optimized for energy-efficient operation, minimizing power consumption and reducing heat generation.
- Precise LED Current Control: Ensures uniform brightness and consistent illumination across the display panel.
- Wide Dimming Range: Supports a broad dimming range, allowing for dynamic adjustment of brightness levels.
- Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to protect the system.
- PWM Dimming: Supports Pulse Width Modulation (PWM) dimming for accurate and flicker-free brightness control.
- Analog Dimming: Provides analog dimming capability for flexible brightness control options.
Benefits
- Improved Display Quality: Delivers stable and uniform brightness, enhancing the overall viewing experience.
- Reduced Power Consumption: High-efficiency design minimizes energy usage, contributing to lower operating costs.
- Enhanced System Reliability: Integrated protection features prevent damage from voltage and current surges, extending the lifespan of the display.
- Flexible Dimming Control: Supports both PWM and analog dimming methods for versatile brightness adjustment.
- Simplified System Design: Reduces the number of external components required, streamlining the design process.
Additional Details
The OZ9998ALN-A1-0-TR generally requires an external MOSFET to drive the LED string. It employs advanced control algorithms to maintain a stable LED current, compensating for variations in input voltage and LED forward voltage. The suffix "-TR" indicates that the device is supplied in tape and reel packaging, suitable for automated assembly processes.
The controller integrates several protection features to safeguard the controller and the LED string from potential damage. It is commonly used in applications where consistent brightness, power efficiency, and system reliability are crucial. Detailed application notes from O2Micro are available to aid designers in implementing the OZ9998ALN-A1-0-TR in their systems.