The OZ9967GN is a highly integrated and efficient LED backlight controller designed by O2Micro. This controller is specifically engineered to drive LED backlights in LCD panels, offering a compact and cost-effective solution for various display applications. It incorporates several advanced features and protection mechanisms to ensure reliable and stable performance.
Applications
- LCD TVs
- LCD Monitors
- Notebook Computers
- Portable DVD Players
- Automotive Displays
Features
- High Efficiency: Optimizes power conversion to maximize efficiency in LED backlight applications.
- PWM Dimming Control: Provides precise brightness control through PWM dimming, enhancing image quality.
- Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) for increased reliability.
- Adaptive Boost Control: Dynamically adjusts boost voltage to maintain consistent LED current.
- Open/Short LED Protection: Detects and protects against open or shorted LEDs, preventing potential damage.
- Low Startup Current: Minimizes inrush current during startup, reducing stress on components.
Benefits
- Energy Efficiency: High efficiency results in reduced power consumption and lower operating costs.
- Enhanced Reliability: Comprehensive protection features ensure stable and reliable operation, extending the lifespan of the LED backlight system.
- Precise Brightness Adjustment: PWM dimming enables accurate adjustment of brightness levels, improving visual experience.
- System Protection: Prevents damage from over-voltage, over-current, and over-temperature conditions.
- Versatile Use: Suitable for a wide range of LCD panel sizes and resolutions, making it adaptable to various display applications.
Additional Details
The OZ9967GN uses sophisticated control algorithms to optimize LED current regulation while minimizing power dissipation. It's typically packaged in a small form factor, making it ideal for space-constrained applications. Its adaptive boost control dynamically adjusts the boost voltage to maintain the optimal LED current, compensating for variations in the LED forward voltage and temperature. The controller also features soft-start functionality to minimize inrush current and prevent overshoot during startup. This IC provides a robust and efficient solution for driving LED backlights in a wide array of display devices.