EN
  • EN
  • DE

LB1412M

Part No LB1412M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75109-LB1412M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1412M CAD Model

Description

ON Semiconductor LB1412M Overview

The LB1412M from ON Semiconductor is a high-performance integrated circuit designed for a variety of applications that require precise voltage regulation and monitoring. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions for power management challenges across multiple industries.

Key Features

  • High Precision: The LB1412M offers precise voltage regulation, ensuring stable operation in sensitive electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power consumption, making it ideal for battery-powered devices.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, providing flexibility in various application designs.
  • Robust Output Current: The device can deliver a substantial output current, catering to systems that require higher power delivery.
  • Thermal Protection: Integrated thermal protection circuitry prevents the IC from overheating, enhancing the longevity of the product.
  • Compact Package: The LB1412M comes in a small form factor, which is beneficial for space-constrained applications.

Applications

The LB1412M is suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Portable Devices

Reliability and Quality

ON Semiconductor is known for its high standards in manufacturing and quality control. The LB1412M is built to meet these rigorous standards, ensuring reliable performance in even the most demanding environments. Customers can trust this product to deliver consistent results over its operational lifespan.

Support and Resources

ON Semiconductor provides extensive support and resources for the LB1412M, including technical documentation, application notes, and design tools. This support ensures that designers can efficiently integrate the IC into their projects and resolve any issues that may arise during development.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess