EN
  • EN
  • DE

OZ9939GN

Part No OZ9939GN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264971-OZ9939GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9939GN CAD Model

Description

The OZ9939GN is a high-efficiency LED backlight controller designed for LCD panels, manufactured by O2Micro. This IC is specifically engineered to drive LED strings in LCD backlighting applications, providing stable and efficient power conversion to ensure consistent brightness and image quality.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Tablet Displays
  • Industrial Displays

Features

  • High Efficiency: Designed for optimal power conversion efficiency to minimize power consumption and heat dissipation.
  • Integrated Dimming Control: Features PWM dimming control for precise brightness adjustment, allowing for dynamic contrast ratio.
  • Direct Drive Capability: Can directly drive LED strings, reducing the need for external components and simplifying circuit design.
  • Over-Voltage Protection (OVP): Includes OVP to protect the LED strings and controller from damage due to excessive voltage.
  • Over-Current Protection (OCP): Provides OCP to safeguard against excessive current, enhancing the reliability of the backlight system.
  • Under-Voltage Lockout (UVLO): Implements UVLO to ensure proper startup and shutdown sequences, preventing damage during voltage fluctuations.
  • Open/Short LED Protection: Detects and protects against open or shorted LED conditions, maintaining system integrity.
  • Analog and PWM Dimming Control: Supports both analog and PWM dimming methods, providing flexibility in brightness control schemes.

Benefits

  • Improved Display Quality: Offers stable and consistent brightness, resulting in enhanced image clarity and visual experience.
  • Reduced Power Consumption: High-efficiency operation minimizes power consumption, making it suitable for energy-sensitive applications.
  • Increased System Reliability: Comprehensive protection features ensure robust and reliable operation of the backlight system.
  • Simplified Design: Integrated features reduce the number of external components, simplifying the design process and reducing PCB space.
  • Accurate Brightness Control: PWM dimming allows for precise adjustment of brightness levels, enabling dynamic contrast ratio control.

Additional Details

The OZ9939GN is designed to operate over a wide input voltage range, accommodating various power supply configurations. It often includes internal compensation circuitry to minimize the need for external components and optimize transient response. The IC is designed to work with external MOSFETs for driving the LED backlight strings, allowing designers to select MOSFETs based on specific application requirements. It also typically provides accurate current matching between different LED strings, ensuring uniform brightness across the display panel. Package types can vary but are commonly available in thermally efficient packages to aid in heat dissipation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3280 $173.8400
730+ $0.3165 $231.0450
945+ $0.3061 $289.2645
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess