EN
  • EN
  • DE
  • IT

OZ9905SN-B1-0

Part No OZ9905SN-B1-0
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833210-OZ9905SN-B1-0
Ultra Librarian 3D Model Ultra Librarian OZ9905SN-B1-0 CAD Model

Description

The OZ9905SN-B1-0 is a backlight controller from O2Micro, designed to drive Cold Cathode Fluorescent Lamps (CCFLs) in LCD panels. It's known for its integrated features and robust protection mechanisms, which contribute to the reliability and efficiency of LCD displays.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook displays
  • Portable DVD players

Features

  • PWM Dimming Control: Provides precise control over the CCFL brightness using Pulse Width Modulation.
  • Integrated Protection Circuits: Offers protection against over-voltage, over-current, and short-circuits, safeguarding the backlight system.
  • Soft-Start Function: Minimizes inrush current at startup, reducing stress on components and enhancing system longevity.
  • Wide Input Voltage Range: Compatible with various power supply configurations commonly found in LCD applications.
  • Lamp Current Regulation: Maintains consistent lamp current for stable and uniform brightness.
  • Open Lamp Detection: Detects open lamp conditions and initiates appropriate protection measures.

Benefits

  • Consistent Display Performance: Provides stable and regulated power to CCFLs, resulting in consistent brightness and color accuracy across the LCD panel.
  • Enhanced System Reliability: Integrated protection features prevent damage from electrical faults, extending the lifespan of the LCD panel and backlight system.
  • Reduced Power Consumption: Efficient PWM control minimizes energy waste, lowering operating costs and contributing to environmental sustainability.
  • Simplified Design: The integrated features reduce the number of external components required, simplifying the design process and reducing board space.
  • Improved User Experience: Precise dimming control allows users to adjust the display brightness to their preference and ambient lighting conditions.

Additional Details

The OZ9905SN-B1-0 is designed to work with external MOSFETs and a transformer to drive the CCFL. The specific operating parameters and application circuit details can be found in the manufacturer's datasheet. The device is commonly used in cost-sensitive LCD applications where reliability and efficiency are paramount.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess