EN
  • EN
  • DE
  • IT

OZ9908BGN-A2-0-TR

Part No OZ9908BGN-A2-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833212-OZ9908BGN-A2-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ9908BGN-A2-0-TR CAD Model

Description

The OZ9908BGN-A2-0-TR is a highly integrated and efficient Direct Drive backlight controller designed for LCD panels using Cold Cathode Fluorescent Lamps (CCFLs). Manufactured by O2Micro, this controller is known for its robust features and ability to enhance display performance and system reliability.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Automotive Displays

Features

  • Direct Drive Architecture: Simplifies the backlight inverter design by directly driving the CCFLs, reducing component count and cost.
  • High Efficiency PWM Control: Maximizes power conversion efficiency, minimizing energy waste and heat generation.
  • Integrated Dimming Control: Supports both analog and burst dimming methods, allowing for precise brightness adjustment.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and open-lamp protection, ensuring reliable operation and preventing damage to the CCFLs and the controller.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components and extending system lifespan.
  • Wide Input Voltage Range: Compatible with a variety of power supply configurations commonly used in LCD applications.

Benefits

  • Reduced System Cost: Direct Drive architecture minimizes the number of external components required, lowering the overall system cost.
  • Enhanced Display Performance: Provides stable and regulated power to the CCFLs, resulting in consistent brightness, improved color accuracy, and reduced flicker.
  • Improved System Reliability: Robust protection features prevent damage from electrical faults, extending the lifespan of the LCD panel and backlight system.
  • Lower Power Consumption: High-efficiency PWM control minimizes energy waste, reducing operating costs and environmental impact.
  • Flexible Brightness Control: Versatile dimming options allow users to customize the display brightness to their preference and ambient lighting conditions.

Additional Details

The OZ9908BGN-A2-0-TR is designed to simplify the implementation of CCFL backlights in LCD panels. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 784 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess