EN
  • EN
  • DE

OZ9904SN-A2-0-TR

Part No OZ9904SN-A2-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264895-OZ9904SN-A2-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9904SN-A2-0-TR CAD Model

Description

The OZ9904SN-A2-0-TR is a high-performance Cold Cathode Fluorescent Lamp (CCFL) controller designed by O2Micro for LCD backlight applications. This controller is specifically tailored for driving CCFL lamps in LCD monitors, LCD TVs, and notebook computers, offering a combination of efficiency, protection, and control features.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook LCD Panels
  • Industrial LCD Displays

Features

  • High Efficiency: Optimized for efficient power conversion to minimize energy waste and maximize battery life in portable devices.
  • CCFL Driver: Specifically designed for driving CCFL lamps, providing stable and reliable operation.
  • Integrated Protection: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Short-Circuit Protection (SCP) to protect the device and the CCFL lamp from damage.
  • Adjustable Frequency: Allows for fine-tuning of the operating frequency to optimize performance and minimize interference.
  • Burst Mode Operation: Supports burst mode operation for improved efficiency at low dimming levels.
  • Analog and PWM Dimming Control: Provides both analog and PWM dimming control for flexible brightness adjustment.
  • Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter circuit.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation, reducing the risk of damage and downtime.
  • Precise Brightness Control: Flexible dimming control options allow for precise adjustment of the LCD panel brightness.
  • Simplified Design: Reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Robust Protection: Safeguards the device and the CCFL lamp from various fault conditions, ensuring long-term reliability.

Additional Details

The OZ9904SN-A2-0-TR is typically supplied in a small outline package (SOP) and utilizes tape and reel packaging (TR) for automated assembly. It often incorporates features like soft-start to reduce stress on components during startup. The IC employs a push-pull or half-bridge topology to drive the CCFL lamp efficiently. The adjustable frequency feature allows the designer to optimize the circuit for specific lamp characteristics and operating conditions. The integration of both analog and PWM dimming control provides flexibility in achieving the desired brightness level. The device also includes a synchronization function to allow multiple controllers to be used in parallel for larger displays. The OZ9904SN-A2-0-TR is a versatile and reliable CCFL controller suitable for a wide range of LCD backlighting applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess