EN
  • EN
  • DE

OZ971SN

Part No OZ971SN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264872-OZ971SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ971SN CAD Model

Description

The OZ971SN is a highly efficient Cold Cathode Fluorescent Lamp (CCFL) controller designed for LCD backlighting applications. Manufactured by O2Micro, it is optimized for driving CCFL lamps in a variety of display sizes found in devices like notebook computers, LCD monitors, and portable media players. This controller integrates a PWM dimming control circuit for precise brightness adjustment and comprehensive protection features to ensure reliable operation.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Portable Media Players
  • Industrial Displays

Features:

  • High-Efficiency CCFL Controller
  • PWM Dimming Control
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Adjustable Operating Frequency
  • Soft-Start Function

Benefits:

  • Optimal LCD Backlighting Performance
  • Precise Brightness Control for Enhanced Viewing Experience
  • Enhanced System Reliability Due to Integrated Protection
  • Reduced Power Consumption
  • Simplified System Design

Additional Details:

The OZ971SN leverages a push-pull or half-bridge topology to effectively drive the CCFL lamp. Its wide input voltage range ensures compatibility with various power supply configurations. The PWM dimming control circuit provides precise control over the lamp brightness, optimizing the viewing experience under varying ambient lighting conditions. The built-in protection features, including over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), safeguard the IC and the CCFL lamp from potential damage. The adjustable operating frequency enables optimization of the inverter circuit based on specific lamp characteristics and application demands. Additionally, the soft-start function minimizes stress on components during startup, boosting overall system reliability. Housed in a compact package, the OZ971SN is suitable for space-constrained applications. The OZ971SN provides a high-performance, efficient, and reliable solution for CCFL backlighting in a wide range of LCD display applications. It is designed to provide stable and efficient power to the CCFL lamp, ensuring consistent brightness and long life.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8274 $59.3754
50+ $2.3204 $116.0200
78+ $2.2476 $175.3128
107+ $2.1749 $232.7143
138+ $2.1033 $290.2554
184+ $1.8850 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess