EN
  • EN
  • DE

OZ970GN-A-0

Part No OZ970GN-A-0
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264869-OZ970GN-A-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ970GN-A-0 CAD Model

Description

The OZ970GN-A-0 is a high-efficiency, cold cathode fluorescent lamp (CCFL) controller designed for LCD backlighting applications. Manufactured by O2Micro, this integrated circuit (IC) offers advanced features for driving CCFL lamps in a variety of display sizes. It incorporates a direct PWM dimming control, providing accurate brightness adjustment and excellent light output stability. This device is optimized for notebook computers, LCD monitors, and other portable devices requiring reliable and efficient CCFL backlighting.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Portable DVD Players
  • Industrial Displays

Features:

  • High-Efficiency CCFL Controller
  • Direct PWM Dimming Control
  • Integrated Protection Features (Over-Voltage, Over-Current, Short-Circuit)
  • Wide Input Voltage Range
  • Adjustable Operating Frequency
  • Soft-Start Functionality

Benefits:

  • Enhanced Display Brightness and Uniformity
  • Improved Power Efficiency, Reducing Battery Consumption
  • Reliable Operation Due to Built-in Protection Circuits
  • Precise Brightness Control for Optimal Viewing Experience
  • Simplified System Design with Integrated Functionality

Additional Details:

The OZ970GN-A-0 utilizes a push-pull or half-bridge topology to drive the CCFL lamp, providing a stable and efficient power conversion. It features a wide input voltage range, making it suitable for various power supply configurations. The direct PWM dimming control allows for precise adjustment of the lamp brightness, ensuring optimal viewing experience in different ambient lighting conditions. Integrated protection features, such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), safeguard the IC and the CCFL lamp from potential damage. The adjustable operating frequency allows for optimization of the inverter circuit for specific lamp characteristics and application requirements. Furthermore, the soft-start functionality minimizes stress on the components during startup, enhancing the overall system reliability. The OZ970GN-A-0 is typically available in a small form factor package, making it ideal for space-constrained applications. The "-A-0" suffix likely indicates a specific revision or configuration of the OZ970GN.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess