Products specifications Report Issue?

Reference Date Code 04+05+
Reference case SOP20
Manufacturer O2MICRO
RoHS State Request Verification
Win Source Part Number 715680-OZ960G-B1-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ960G-B1-0 CAD Model

Description

The O2MICRO OZ960G-B1-0 is an electronic component manufactured by O2MICRO, a company that specializes in designing and manufacturing power management solutions.

  • Win Source Part Number: 715680-OZ960G-B1-0
  • Supply and Demand Status: Balanced
  • RoHS State: Currently being verified

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention