EN
  • EN
  • DE

OZ890TN

Part No OZ890TN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264791-OZ890TN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ890TN CAD Model

Description

The OZ890TN is a highly integrated battery management and backlight control solution from O2Micro. It is designed for use in notebook computers and other portable devices that require efficient power management and display backlighting. This chip integrates multiple functions to optimize system performance and battery life. It manages the battery charging and discharging process, and also controls the backlight of the LCD panel, ensuring a bright and clear display while minimizing power consumption.

Applications

  • Notebook Computers: Provides battery management and backlight control.
  • Portable Media Players: Manages power and display for extended use.
  • Handheld Devices: Optimizes power consumption and display brightness.
  • Tablet PCs: Integrates battery charging and backlight control functionalities.

Features

  • Integrated Battery Charger: Supports various battery chemistries.
  • Backlight Control: Provides dimming and brightness control for LCD panels.
  • Over-Voltage Protection: Protects the battery from damage due to over-voltage.
  • Short-Circuit Protection: Prevents damage from short circuits.
  • Thermal Shutdown Protection: Shuts down the device if it overheats.
  • I2C Interface: Allows for easy communication with the host system.

Benefits

  • Extended Battery Life: Efficient power management extends the operational time of portable devices.
  • Optimized Display Performance: Precise backlight control ensures clear and bright display.
  • Enhanced System Reliability: Integrated protection features prevent damage to the battery and system.
  • Simplified System Design: Integration of multiple functions reduces the number of external components needed.
  • Reduced Power Consumption: Minimizes energy usage, contributing to energy efficiency.

Additional Details

The OZ890TN typically supports Lithium-ion and Lithium-Polymer batteries. The backlight control section often includes PWM dimming for precise brightness adjustment. The specific operating voltage range and switching frequency will vary based on the specific implementation, but generally aim for high efficiency. Datasheets and application notes from O2Micro provide detailed specifications and design recommendations.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess