EN
  • EN
  • DE
  • IT

OZ8805LN

Part No OZ8805LN
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833198-OZ8805LN
Ultra Librarian 3D Model Ultra Librarian OZ8805LN CAD Model

Description

The OZ8805LN is a high-efficiency, cold cathode fluorescent lamp (CCFL) backlight controller from O2Micro. This controller is specifically designed for use in LCD panels, primarily found in older generation laptops and monitors, that utilize CCFL technology for their backlight. The OZ8805LN integrates a variety of features aimed at optimizing performance, efficiency, and protection of the CCFL backlight system.

Applications:

  • LCD Monitors (CCFL Backlit)
  • Laptop Computers (CCFL Backlit)
  • Industrial LCD Panels (CCFL Backlit)

Features:

  • High-Efficiency Resonant Full-Bridge Converter
  • Integrated Dimming Control
  • Open Lamp Protection
  • Short Lamp Protection
  • Over Voltage Protection
  • Under Voltage Lockout
  • Soft Start Function

Benefits:

  • Extended Lamp Life: The OZ8805LN's design ensures proper CCFL driving conditions, helping to extend the lifespan of the CCFL lamps.
  • Improved Efficiency: The high-efficiency resonant full-bridge converter minimizes power loss, contributing to better energy conservation.
  • Reliable Protection: Comprehensive protection features safeguard the backlight system and the controller from damage due to open lamp, short lamp, or over-voltage conditions.
  • Stable Operation: Soft start function and under-voltage lockout ensure a stable and reliable startup and operation, even under fluctuating input voltage conditions.
  • Precise Dimming Control: The integrated dimming control allows for accurate adjustment of the backlight brightness to suit varying ambient lighting conditions.

Technical Specifications:

The OZ8805LN typically operates with an input voltage range of 7V to 24V. The output voltage and current are determined by the specifications of the CCFL lamps being driven. The operating frequency of the resonant full-bridge converter is usually in the range of tens to hundreds of kHz. Protection features like open lamp protection trigger when the lamp voltage exceeds a threshold, and short lamp protection is activated when the lamp current exceeds a predefined limit. The device often comes in a small outline package (SOP).

While CCFL backlighting technology is becoming less common with the rise of LED backlights, the OZ8805LN provided a robust and efficient solution for driving CCFL lamps in LCD panels during its prime.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,499 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess