EN
  • EN
  • DE

OZ8771LN-C1-O-TR

Part No OZ8771LN-C1-O-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264778-OZ8771LN-C1-O-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ8771LN-C1-O-TR CAD Model

Description

The OZ8771LN-C1-O-TR is a highly integrated battery management and protection IC from O2Micro, designed for multi-cell Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Polymer) battery packs. It incorporates comprehensive protection features to ensure the safe operation and prolonged lifespan of battery packs commonly used in portable devices.

Applications

  • Notebook Computers: Powering and protecting the battery packs in laptops.
  • Tablet PCs: Managing battery power in tablets.
  • Power Tools: Monitoring and safeguarding batteries in cordless power tools.
  • Portable Media Players: Providing battery management for portable devices.

Features

  • Overvoltage Protection (OVP): Prevents damage to the battery cells from excessive voltage.
  • Undervoltage Protection (UVP): Protects the battery cells from deep discharge, which can reduce lifespan.
  • Overcurrent Protection (OCP): Limits the discharge current to prevent overheating and potential damage.
  • Short Circuit Protection (SCP): Quickly shuts down the output in the event of a short circuit to prevent catastrophic failure.
  • Cell Balancing: Ensures that all cells in the battery pack are equally charged, maximizing capacity and lifespan.
  • Low Power Consumption: Minimizes power drain from the battery when the system is in standby or sleep mode.

Benefits

  • Enhanced Battery Safety: Comprehensive protection features prevent damage to the battery pack and ensure safe operation.
  • Extended Battery Lifespan: Cell balancing and protection against over-discharge and over-charge contribute to a longer battery lifespan.
  • Improved System Reliability: Stable and reliable battery management enhances the overall reliability of the powered device.
  • Simplified Design: Highly integrated design reduces the number of external components required, simplifying the design process.

Additional Details

The OZ8771LN-C1-O-TR typically operates within a specified voltage range, suitable for multi-cell Li-Ion/Li-Polymer configurations. Its protection thresholds are precisely calibrated to ensure accurate and reliable protection. The package type is usually a small outline package (SOP) or similar, suitable for space-constrained applications. Refer to the official O2Micro datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess