EN
  • EN
  • DE
  • IT

OZ8660LN-B5-1-TR

Part No OZ8660LN-B5-1-TR
Manufacturer O2MICRO
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1533+
Reference case QFN
Manufacturer O2MICRO
Win Source Part Number 715678-OZ8660LN-B5-1-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8660LN-B5-1-TR CAD Model

Description

The O2Micro OZ8660LN-B5-1-TR is a highly integrated battery management IC designed for multi-cell Lithium-ion/Lithium-Polymer battery packs. It incorporates comprehensive protection features, precise voltage and current monitoring, and balancing capabilities, making it ideal for applications such as notebook computers, power tools, and e-bikes. This IC ensures safe and efficient charging and discharging of battery packs, extending battery lifespan and enhancing system reliability.

Applications

  • Notebook Computers: Manages charging and discharging of multi-cell battery packs.
  • Power Tools: Provides battery protection and balancing for cordless power tools.
  • E-bikes and E-scooters: Manages battery packs for electric bicycles and scooters.
  • Portable Medical Devices: Ensures safe and reliable battery operation in medical equipment.
  • Uninterruptible Power Supplies (UPS): Provides battery management for backup power systems.

Features

  • Multi-Cell Support: Supports multiple series-connected Li-ion/Li-Polymer cells.
  • Overvoltage Protection (OVP): Protects cells from overcharging.
  • Undervoltage Protection (UVP): Prevents cells from deep discharge.
  • Overcurrent Protection (OCP): Limits discharge current to protect cells and load.
  • Short-Circuit Protection (SCP): Quickly shuts down the battery pack in case of a short circuit.
  • Cell Balancing: Ensures all cells in the pack are equally charged, maximizing pack capacity and lifespan.
  • Temperature Monitoring: Monitors battery temperature to prevent overheating.

Benefits

  • Extended Battery Lifespan: Cell balancing and comprehensive protection features extend battery lifespan.
  • Enhanced Safety: Overvoltage, undervoltage, overcurrent, and short-circuit protection ensure safe battery operation.
  • Improved System Reliability: Prevents battery-related failures, enhancing overall system reliability.
  • Optimized Charging Performance: Precise voltage and current control optimizes charging efficiency.
  • Simplified System Design: Highly integrated design reduces component count and simplifies circuit layout.

Additional Details

The OZ8660LN-B5-1-TR typically supports 2 to 4 series connected cells. The overvoltage protection threshold is programmable to accommodate different cell chemistries. The IC also includes a host interface for communication with a microcontroller, allowing for real-time monitoring and control of battery parameters. The package is a small QFN (Quad Flat No-leads) package suitable for surface mount technology. The operating temperature range is typically -40°C to +85°C. The device also integrates an analog-to-digital converter (ADC) for precise voltage and current measurements.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess