EN
  • EN
  • DE

OZ8390ESLN-C4-0-TR

Part No OZ8390ESLN-C4-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833192-OZ8390ESLN-C4-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ8390ESLN-C4-0-TR CAD Model

Description

The OZ8390ESLN-C4-0-TR is an electronic component manufactured by O2MICRO.

  • Popularity: Low
  • Supply and Demand: Balance
  • Threat: High threat of fake products
  • Win Source Part Number: 833192-OZ8390ESLN-C4-0-TR
  • Type: Network interface controller
  • Applications: Desktop computers, servers, and networking equipment
  • Support: Various network protocols
  • Features: Advanced power management
  • Solution: Reliable and efficient

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess