EN
  • EN
  • DE

OZ815LN

Part No OZ815LN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264731-OZ815LN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ815LN CAD Model

Description

The OZ815LN is a backlight controller designed for LCD panels. It is engineered to provide efficient and reliable control of the backlight, contributing to optimal display performance and energy conservation.

Applications:

  • LCD TVs
  • LCD monitors
  • Notebook displays
  • Industrial displays

Features:

  • PWM dimming control for precise brightness adjustment
  • Integrated high-voltage gate drivers
  • Comprehensive protection features: over-voltage, over-current, short-circuit, and thermal shutdown
  • Supports boost and buck-boost topologies
  • Analog and PWM dimming

Benefits:

  • Improved display quality with stable backlight control
  • Increased energy efficiency, reducing power consumption
  • Enhanced system reliability due to built-in protection mechanisms
  • Simplified design due to integration of key components
  • Extended backlight lamp lifespan

Additional Details:

The OZ815LN operates using a PWM control scheme, allowing for fine-grained adjustment of the backlight brightness. The integrated gate drivers simplify the design process by minimizing the need for external components. The controller includes protection mechanisms like over-voltage, over-current, short-circuit, and thermal shutdown to prevent damage to the LCD panel and ensure reliable operation. It is designed to support both boost and buck-boost converter topologies, providing flexibility in power supply design. The integrated PWM dimming function allows for brightness control via a PWM signal. The device is typically used in conjunction with an external MOSFET to drive the backlight lamps, the OZ815LN providing the control and protection functions necessary for stable and reliable LCD backlighting. The component also has under voltage lockout protection.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess