EN
  • EN
  • DE

OZ8027AGN-B1-0-TR

Part No OZ8027AGN-B1-0-TR
Manufacturer O2MICRO
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1302+
Reference case SOP8
Manufacturer O2MICRO
Win Source Part Number 755454-OZ8027AGN-B1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8027AGN-B1-0-TR CAD Model

Description

The OZ8027AGN-B1-0-TR is a highly integrated battery charger IC manufactured by O2Micro. It is designed for charging lithium-ion and lithium-polymer batteries in a variety of portable devices. The device offers advanced features such as automatic power source selection, precise voltage and current regulation, and comprehensive protection mechanisms.

Applications

  • Notebook computers: Used in laptops and netbooks for battery charging and power management.
  • Portable media players: Employed in MP3 players, portable video players, and other media devices.
  • Handheld devices: Integrated into smartphones, tablets, and e-readers.
  • Power banks: Used in external battery packs and portable chargers.
  • Industrial Portable Equipment: Found in portable testing devices and handheld industrial tools.

Features

  • Automatic power source selection: Automatically switches between AC adapter and battery power.
  • Precise voltage and current regulation: Ensures accurate and efficient charging of lithium-ion/polymer batteries.
  • Overvoltage protection (OVP): Protects the battery and charging circuit from damage due to excessive input voltage.
  • Overcurrent protection (OCP): Limits the charging current to prevent damage from overcurrent conditions.
  • Thermal shutdown protection (OTP): Shuts down the charger if the internal temperature exceeds a safe limit.

Benefits

  • Efficient charging: Maximizes battery charging efficiency, reducing charging time and extending battery life.
  • Comprehensive protection: Protects the battery and charging circuit from various fault conditions.
  • Automatic power source selection: Simplifies system design and improves user experience.
  • Small footprint: Allows for integration into compact portable devices.
  • Enhanced safety: Built-in safety features ensure safe and reliable battery charging.

Technical Specifications

The OZ8027AGN-B1-0-TR typically supports input voltages ranging from 4.5V to 28V and offers programmable charging current. It is essential to consult the official datasheet from O2Micro for detailed specifications, including charging voltage range, charging current range, switching frequency, and recommended external components.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
IXYS
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess