EN
  • EN
  • DE
  • IT

OZ8022TGN-B-0-TR

Part No OZ8022TGN-B-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833181-OZ8022TGN-B-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ8022TGN-B-0-TR CAD Model

Description

The OZ8022TGN-B-0-TR is a Power Management IC (PMIC) manufactured by O2Micro. This component is engineered to provide a comprehensive power solution for various portable and embedded systems. It integrates multiple power management functions, including battery charging, power distribution, and voltage regulation, all within a single chip. The device is designed for efficiency and reliability, ensuring optimal performance and extended battery life for the target application.

Applications:

  • Portable Navigation Devices (PNDs): Managing power efficiently for GPS and display functions.
  • Portable Medical Devices: Ensuring stable power supply for critical healthcare applications.
  • Industrial Handhelds: Providing robust power management for data collection and control.
  • Digital Cameras: Optimizing power consumption for image processing and display.
  • Wearable Electronics: Efficiently managing power in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Integrated Battery Charger: Supports Li-ion and Li-Polymer battery chemistries.
  • Multiple DC-DC Converters: Provides efficient power conversion for various voltage rails.
  • LDO Regulators: Offers stable and low-noise voltage regulation for sensitive components.
  • Power Path Management: Allows seamless transition between battery and external power sources.
  • I2C Interface: Enables flexible configuration and monitoring of power management parameters.
  • Over-Voltage Protection (OVP): Protects against voltage spikes and surges.
  • Over-Current Protection (OCP): Prevents excessive current flow, safeguarding the system.
  • Thermal Shutdown Protection (TSD): Shuts down the device in case of overheating.

Benefits:

  • Prolonged Battery Life: Efficient power management extends the operational time of portable devices.
  • Enhanced System Reliability: Stable voltage regulation ensures consistent performance.
  • Compact Design: High integration reduces board space requirements.
  • Simplified System Design: Integrated functions streamline the development process.
  • Robust Protection: Safeguards the system against various electrical faults.

Additional Details:

The OZ8022TGN-B-0-TR incorporates several DC-DC converters and LDO regulators, allowing for efficient power distribution across different voltage domains within the system. The I2C interface enables the system to dynamically adjust power settings to optimize for performance or battery life. Its comprehensive protection features, including over-voltage, over-current, and thermal shutdown, ensure robust and reliable operation. The IC is typically available in a small form factor package, making it suitable for space-constrained applications. Careful consideration of thermal management is crucial during PCB design to ensure optimal performance and longevity of the device.

Designers should consult the official datasheet for detailed specifications, application circuits, and layout recommendations to ensure proper implementation and achieve the desired performance characteristics.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess