EN
  • EN
  • DE

OZ554ALN-B1

Part No OZ554ALN-B1
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264655-OZ554ALN-B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ554ALN-B1 CAD Model

Description

The OZ554ALN-B1 is a backlight controller IC manufactured by O2Micro, designed to efficiently power and control LED backlights in LCD panels. It's commonly used in applications like notebook computers, monitors, and other display devices requiring precise and efficient LED driving. This controller is engineered for optimal power conversion and consistent brightness output.

Applications:

  • Notebook LCD Backlights
  • Monitor LCD Backlights
  • Portable Media Players
  • Industrial Displays
  • General LED Backlighting Applications

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates across a broad range of input voltages, offering flexibility in system design.
  • PWM Dimming: Provides precise control over LED brightness via PWM dimming, allowing for smooth and accurate adjustments.
  • Integrated Protection: Includes comprehensive protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Soft-Start Function: Incorporates a soft-start function to limit inrush current during startup, enhancing system stability.
  • Adaptive Boost Control: Optimizes the boost voltage based on the LED string forward voltage requirements.
  • Compact Package: Offered in a small footprint package, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable applications.
  • Improved Display Performance: Stable brightness control leads to enhanced visual quality.
  • Enhanced System Reliability: Built-in protection mechanisms prevent damage from electrical faults.
  • Simplified Design: Integration reduces the need for external components, streamlining the design process.
  • Cost-Effective: Provides a competitively priced solution for LED backlight control.

Additional Details:

The OZ554ALN-B1 typically employs a boost converter architecture to generate the necessary voltage for driving the LED string. The PWM dimming capability allows for fine-grained adjustment of the LED current, and thus the display brightness. The integrated protection circuits are crucial for safeguarding the IC and the LED backlight from potential damage due to over-voltage, over-current, or short-circuit conditions. Detailed electrical characteristics and application guidelines can be found in the official O2Micro datasheet for this specific part number.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess