EN
  • EN
  • DE

OZ521EGN

Part No OZ521EGN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264646-OZ521EGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ521EGN CAD Model

Description

The OZ521EGN is a highly integrated and efficient power management IC designed by O2Micro for use in various electronic devices. While specific detailed documentation is limited, the available information suggests it is tailored for applications requiring precise voltage regulation and power control.

Applications

  • LCD Monitors and TVs: Used in the power supply sections to generate stable voltages for the panel and backlight.
  • Notebook Computers: Employed in the power management system to regulate power distribution to different components.
  • LED Lighting: Implemented in LED driver circuits to provide constant current and voltage control.
  • Portable Devices: Integrated into power management solutions for devices like tablets and smartphones.

Features

  • High Efficiency: Designed to minimize power loss and maximize overall system efficiency.
  • Over-Voltage Protection (OVP): Includes OVP to protect the device and connected components from excessive voltage levels.
  • Over-Current Protection (OCP): Implements OCP to prevent damage caused by excessive current draw.
  • Short-Circuit Protection (SCP): Features SCP to protect against short circuits and prevent catastrophic failures.
  • Under-Voltage Lockout (UVLO): Incorporates UVLO to ensure proper operation during startup and prevent malfunctions due to low voltage.
  • Integrated MOSFET Drivers: Includes integrated drivers for external MOSFETs, simplifying circuit design and reducing component count.

Benefits

  • Enhanced System Reliability: Protection features such as OVP, OCP, and SCP enhance the reliability and longevity of the system.
  • Improved Power Efficiency: High efficiency operation reduces power consumption and heat generation, leading to improved overall performance.
  • Simplified Design: Integrated features such as MOSFET drivers simplify the design process and reduce the number of external components required.
  • Compact Solution: The integrated design allows for a more compact and space-saving power management solution.
  • Stable Voltage Regulation: Provides stable and accurate voltage regulation, ensuring consistent performance of connected components.

Additional Details

The OZ521EGN typically operates with a wide input voltage range, making it suitable for various power sources. It is often available in surface-mount packages to facilitate automated assembly. Specific technical specifications, such as the switching frequency, output voltage range, and maximum output current, may vary depending on the specific application and configuration. Datasheets for the OZ521EGN may contain detailed information regarding pinout, electrical characteristics, and application circuits. It is recommended to consult the official datasheet from O2Micro for comprehensive specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,776 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess