EN
  • EN
  • DE

OZ2211S

Part No OZ2211S
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264624-OZ2211S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ2211S CAD Model

Description

The OZ2211S is a highly integrated LED backlight controller designed by O2Micro. It's engineered for LCD displays, offering sophisticated dimming control and protection features. This controller aims to deliver energy efficiency and enhanced picture quality in applications such as LCD TVs and monitors.

Applications

  • LCD Televisions
  • LCD Monitors
  • LED Backlighting for Large Displays
  • Industrial Displays

Features

  • PWM Dimming Control: Offers precise control over LED brightness through Pulse Width Modulation.
  • Analog Dimming: Supports analog dimming for smooth and continuous brightness adjustments.
  • Over-Voltage Protection (OVP): Protects the LED backlight system from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current flow, ensuring the longevity of the LEDs.
  • Short-Circuit Protection (SCP): Guards against short circuits that could damage the controller or connected components.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by disabling the controller if the input voltage is too low.
  • Internal Soft-Start: Limits inrush current during startup, reducing stress on the power supply and LEDs.

Benefits

  • Enhanced Display Quality: Precise dimming control leads to consistent brightness and improved image clarity.
  • Increased Energy Efficiency: Optimized power usage reduces energy consumption and lowers operating costs.
  • Improved System Reliability: Comprehensive protection features prevent damage to the LED backlight system, extending its lifespan.
  • Simplified Design: Integration of multiple functions reduces the need for external components, simplifying circuit design and saving board space.
  • Cost-Effective Solution: Provides a high level of performance and features at a competitive price.

Additional Details

The OZ2211S utilizes advanced dimming techniques to provide a wide range of brightness control. The device includes several built-in protection features, such as OVP, OCP, and SCP, to safeguard the LED backlight system from potential damage. The internal soft-start circuitry minimizes stress on the power supply and LEDs during startup, contributing to improved system reliability.

For optimal performance, it's essential to consult the O2Micro datasheet for specific electrical characteristics, application guidelines, and thermal management recommendations. Proper layout of the PCB is crucial to minimize noise and ensure stable operation. The OZ2211S requires careful attention to component selection and layout to achieve its full potential in LED backlight applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4507 $58.0280
100+ $1.1908 $119.0800
155+ $1.1538 $178.8390
210+ $1.1169 $234.5490
270+ $1.0788 $291.2760
360+ $0.9679 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess