EN
  • EN
  • DE
  • IT

OZ2206S-B2

Part No OZ2206S-B2
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833161-OZ2206S-B2
Ultra Librarian 3D Model Ultra Librarian OZ2206S-B2 CAD Model

Description

The OZ2206S-B2 is a highly integrated backlight LED driver designed and manufactured by O2Micro. This chip is primarily used in LCD panels for televisions, monitors, and other display devices. It offers precise control over LED backlight brightness and enhances picture quality while maintaining energy efficiency.

Applications

  • LCD TVs: Controls backlight brightness to improve contrast and picture quality.
  • Computer Monitors: Provides stable and efficient power for backlight LEDs.
  • Notebook Displays: Integrated into laptop screens to manage backlight intensity.
  • Automotive Displays: Used in dashboard displays and infotainment systems.
  • Industrial Displays: Powers LED backlights in industrial control panels and instruments.

Features

  • High Efficiency: Maximizes power conversion efficiency to reduce energy consumption.
  • Precise LED Current Control: Ensures uniform brightness and accurate color reproduction.
  • PWM Dimming: Offers wide dimming range for adjusting brightness levels.
  • Integrated Protection Circuits: Includes over-voltage, over-current, and short-circuit protection.
  • Adaptive Boost Converter: Optimizes power delivery based on input voltage and LED requirements.

Benefits

  • Improved Picture Quality: Enhances contrast, brightness, and color accuracy.
  • Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Protection circuits prevent damage from electrical faults.
  • Stable Operation: Adaptive boost converter maintains consistent performance over varying input voltages.
  • Compact Design: Allows for integration into small form-factor display devices.

The OZ2206S-B2 utilizes a Pulse-Width Modulation (PWM) dimming technique for precise control of the LED backlight intensity. This ensures smooth and flicker-free dimming, providing a comfortable viewing experience. Its integrated protection features safeguard the device and the LED backlight from potential damage due to over-voltage, over-current, and short-circuit conditions. It's also designed to handle a wide range of input voltages, making it adaptable to various power supply configurations. Further specifications, including detailed electrical characteristics and application circuits, are available in the device's datasheet from O2Micro.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess