EN
  • EN
  • DE

LTC3207EUF#TRPBF

Part No LTC3207EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 50MA 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 13
Voltage Supply MIN 2.9V
Voltage Supply MAX 5.5V
Output Current per Channel 50mA, 425mA
Frequency 850kHz
Dimming Analog
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 754439-LTC3207EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3207
Introduction Date April 27, 2007
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3207EUF#TRPBF CAD Model

Description

Product Overview: LTC3207EUF#TRPBF

The LTC3207EUF#TRPBF is a highly integrated, efficient, multi-display LED driver that comes from the reputable Linear Technology. This advanced driver is designed to cater to the needs of small to medium-sized LCD displays, providing a compact and reliable solution for powering LED backlights. Its versatility and performance make it an ideal choice for portable devices where power efficiency and space are of paramount importance.

Key Features

  • Multiple LED Driver Channels: The device includes multiple independently controlled LED driver channels, which allow for precise brightness control and enable support for a variety of display sizes and configurations.
  • High Efficiency: With an integrated boost converter and a high level of integration, the LTC3207EUF#TRPBF ensures efficient power conversion, thereby extending battery life in portable applications.
  • Wide Input Voltage Range: The driver supports a broad input voltage range, accommodating different types of power sources and ensuring flexibility in system design.
  • Adjustable Dimming: It provides flexible dimming options, including both analog and digital dimming capabilities, offering designers the ability to fine-tune backlight brightness levels to suit specific application requirements.
  • Compact Package: Housed in a small 24-pin QFN package, the LTC3207EUF#TRPBF saves valuable board space, which is crucial for modern, space-constrained electronic devices.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the driver and the overall system against overheating, enhancing reliability and longevity.
  • Integrated Schottky Diode: The presence of an integrated Schottky diode helps to improve efficiency and reduces the external component count, further simplifying the design.

Applications

The LTC3207EUF#TRPBF is suitable for a wide range of applications, particularly where power efficiency and compact design are necessary. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Automotive Displays
  • Industrial Instrumentation

In conclusion, the LTC3207EUF#TRPBF from Linear Technology is a feature-rich LED driver that combines efficiency, flexibility, and compactness, making it an excellent choice for powering the backlights of various LCD displays in a multitude of portable and automotive applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2223 $60.6669
7+ $16.5926 $116.1482
10+ $16.0741 $160.7410
13+ $15.5556 $202.2228
17+ $15.0371 $255.6307
23+ $13.4815 $310.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess