EN
  • EN
  • DE

WLAN8101HMP

Part No WLAN8101HMP
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description QFN MODULE  /  RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number WLAN8101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.31.0001
Other Names 568-WLAN8101HMPTR,934072085528
Standard Package 3,000
Win Source Part Number 1104687-WLAN8101HMP
Ultra Librarian 3D Model Ultra Librarian WLAN8101HMP CAD Model

Description

Introducing the NXP WLAN8101HMP

The NXP WLAN8101HMP is a cutting-edge wireless connectivity solution designed to elevate the performance of connected devices in the Internet of Things (IoT) ecosystem. Engineered with precision by NXP Semiconductors, a leader in the field of smart connected solutions, the WLAN8101HMP offers robust Wi-Fi capabilities to a wide array of applications ranging from consumer electronics to industrial automation.

Key Features

  • High-Performance Wi-Fi: The WLAN8101HMP supports dual-band Wi-Fi operation in both the 2.4 GHz and 5 GHz bands, ensuring fast and reliable wireless communication.
  • Enhanced Connectivity: With advanced MIMO (Multiple Input Multiple Output) technology, this product achieves greater range and maximizes the throughput, making it ideal for bandwidth-intensive applications.
  • Low Power Consumption: Designed for efficiency, the WLAN8101HMP is optimized for low power consumption, making it suitable for battery-powered devices where power management is critical.
  • Compact Design: The small form factor of the WLAN8101HMP makes it perfect for integration into space-constrained designs without compromising on performance.
  • Security: Security is a top priority for NXP, and the WLAN8101HMP comes with robust security features to protect data and ensure secure connections.

Applications

The versatility of the WLAN8101HMP allows it to be used in a multitude of applications, such as:

  • Smart Home Devices
  • Wearable Technology
  • Industrial IoT
  • Healthcare Equipment
  • Automotive Infotainment Systems

Easy Integration

Integration is simplified with the WLAN8101HMP, thanks to its comprehensive support and documentation provided by NXP. Developers can access detailed datasheets, application notes, and reference designs to accelerate product development and bring their connected solutions to market faster.

With the NXP WLAN8101HMP, you can expect a seamless wireless experience, enhanced security, and superior performance, all packaged in a device that's ready to meet the demands of the next generation of IoT products.

You May Also Be Interested in

NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess