EN
  • EN
  • DE

UMA1015M

Part No UMA1015M
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Description Low-power dual frequency synthesizer for radio communications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 387726-UMA1015M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMA1015M CAD Model

Description

Product Overview: UMA1015M from NXP

The UMA1015M is a state-of-the-art integrated circuit from NXP, designed to serve as a versatile Frequency Modulation (FM) IF system. This product is well-suited for high-fidelity applications in car radios and hi-fi audio systems, offering exceptional performance and reliability.

Key Features:

  • Integrated Design: The UMA1015M combines several functions typically requiring multiple components into a single chip, which simplifies circuit design and reduces the overall footprint on the PCB.
  • High Sensitivity: With its excellent sensitivity, the UMA1015M ensures clear reception of FM signals, even in areas with weak signal strength or in noisy environments.
  • Low Distortion: The device provides low distortion output, which is critical for maintaining audio fidelity in FM receivers. This ensures that listeners enjoy a clean and high-quality audio experience.
  • Multiplex Stereo Decoder: The integrated stereo decoder allows for easy processing of stereo signals without the need for additional external components.
  • Signal Meter Output: A built-in signal meter output provides a visual indication of signal strength, which is useful for both users and during the tuning process.
  • Automatic Gain Control (AGC): The AGC feature automatically adjusts the gain to maintain a consistent output level regardless of variations in input signal strength.

Applications:

The UMA1015M is ideal for a wide range of applications where high-quality FM reception is required. It is particularly well-suited for:

  • Automotive entertainment systems
  • Home audio systems and receivers
  • Portable audio devices
  • High-fidelity FM/AM radio systems

Technical Specifications:

The UMA1015M operates over a wide voltage range and is packaged in a compact form factor. Detailed technical specifications can be found in the NXP datasheet available on their official website or through authorized distributors.

In summary, the UMA1015M from NXP is a robust and high-performance FM IF system, designed to meet the rigorous demands of modern audio applications. Its integrated features, coupled with NXP's reputation for quality, make it an excellent choice for manufacturers seeking to enhance their audio products with superior FM capabilities.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess