EN
  • EN
  • DE

UJA1169ATK/3Z

Part No UJA1169ATK/3Z
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC MINI-CAN SYSTEM BASIS CHIP / System Basis Chip Interface 20-HVSON (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications System Basis Chip
Interface CAN, SPI
Voltage - Supply 3V ~ 28V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting Type Surface Mount
Base Product Number UJA1169
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1014444-UJA1169ATK/3Z
Ultra Librarian 3D Model Ultra Librarian UJA1169ATK/3Z CAD Model

Description

The UJA1169ATK/3Z is a cutting-edge System Basis Chip (SBC) from NXP Semiconductors, designed to support the latest CAN FD (Controller Area Network Flexible Data-rate) protocol for high-speed, reliable communications in automotive and industrial applications. This compact, integrated solution is engineered to meet the stringent requirements for in-vehicle networking and is capable of handling the advanced diagnostics and power management functions necessary for modern electronic control units (ECUs).

The UJA1169ATK/3Z is part of NXP's Mini High-Speed CAN System Basis Chip family and is notable for its low-power mode with wake-up capability, which is particularly crucial for battery-operated systems where energy efficiency is paramount. The device supports both partial networking and full CAN FD communication up to 5 Mbit/s, making it highly adaptable to various network configurations and data throughput needs.

With an integrated transceiver, voltage regulator, and watchdog, the UJA1169ATK/3Z provides a robust foundation for ECU designs. Its voltage regulator offers a stabilized supply for the microcontroller and other peripherals, while the watchdog feature ensures system integrity by monitoring the system for proper operation and initiating a reset if necessary.

Safety is a top priority for automotive components, and the UJA1169ATK/3Z addresses this with its failure management and diagnostics. The device includes features such as bus failure management, thermal protection, and a battery-related failure management system, all of which contribute to a safer and more reliable in-vehicle network.

The UJA1169ATK/3Z is designed for ease of use, with a minimal number of external components required for operation. This not only simplifies the design process but also helps reduce the overall cost and board space. Whether for advanced driver-assistance systems (ADAS), body control modules, or gateways, the UJA1169ATK/3Z provides a dependable, high-performance solution that engineers can trust for their automotive networking needs.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9080 $52.3440
42+ $2.3861 $100.2162
65+ $2.3115 $150.2475
90+ $2.2369 $201.3210
116+ $2.1624 $250.8384
155+ $1.9387 $300.4985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess