EN
  • EN
  • DE

HMC634LC4TR

Part No HMC634LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 5GHZ-20GHZ 24SMT / RF Amplifier IC General Purpose 5GHz ~ 20GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 5GHz ~ 20GHz
P1dB 22dBm
Gain 21dB
Noise Figure 7.5dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 180mA
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-1779-6,505-HMC634LC4TRDKR,505-HMC634LC4TRCT,-2735-HMC634LC4TRCT,1127-1779-1-ND,1127-1779-2-ND,-2735-HMC634LC4TRDKR,1127-1779-6-ND,505-HMC634LC4TR,-2735-HMC634LC4TR,1127-1779-2,1127-1779-1
Standard Package 100
Win Source Part Number 1015687-HMC634LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC634LC4TR CAD Model

Description

Product Overview: HMC634LC4TR by Analog Devices Inc.

The HMC634LC4TR is a high-performance, wideband Direct Digital Synthesizer (DDS) designed by Analog Devices Inc., a leading global semiconductor company known for its innovative and high-quality products. The HMC634LC4TR is particularly well-suited for applications that require precise signal generation, such as in wireless communication, radar systems, test and measurement equipment, and electronic warfare.

Key Features

  • High Frequency Range: The device is capable of generating frequencies up to 20 GHz, making it an ideal choice for high-frequency applications.
  • Excellent Spectral Purity: It provides outstanding spectral purity, ensuring clean signal generation with minimal phase noise and spurious emissions.
  • Programmable: Users can program the output frequency, phase, and amplitude, allowing for versatile use in a wide range of modulation and signal generation tasks.
  • Compact Package: The HMC634LC4TR comes in a compact 4x4 mm LCC package, which is suitable for space-constrained applications.

Performance Specifications

With a highly integrated architecture, the HMC634LC4TR offers a fast frequency switching capability. Its high-resolution 48-bit frequency control word allows for fine frequency tuning. The device also features a 10-bit phase offset word which enables precise phase adjustments. The DDS technology implemented in this product ensures a low power consumption profile, which is critical for portable and battery-powered applications.

Applications

  • Wireless Communication Systems
  • Radar and Navigation
  • Signal Generators
  • Test and Measurement Equipment
  • Electronic Warfare and Defense Systems

The HMC634LC4TR from Analog Devices Inc. represents a blend of performance, functionality, and reliability. Its advanced features and capabilities make it a top choice for professionals seeking a high-quality, versatile DDS solution for their complex signal generation needs.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9050 $83.9050
2+ $81.2830 $162.5660
3+ $78.6609 $235.9827
4+ $76.0389 $304.1556
5+ $68.1728 $340.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess