EN
  • EN
  • DE

UJA1131HW/FD/3V/4Y

Part No UJA1131HW/FD/3V/4Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BUCK/BOOST HS-CAN/DUAL LIN SYSTE / Automotive PMIC 48-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Current - Supply 2.8mA
Voltage - Supply 2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (10x10)
Base Product Number UJA1131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,568-UJA1131HW/FD/3V/4YTR,568-UJA1131HW/FD/3V/4YCT,935306519518,UJA1131HW/FD/3V/4Y-ND,568-UJA1131HW/FD/3V/4YDKR
Standard Package 1,500
Win Source Part Number 1102195-UJA1131HW/FD/3V/4Y
Ultra Librarian 3D Model Ultra Librarian UJA1131HW/FD/3V/4Y CAD Model

Description

Introducing the UJA1131HW/FD/3V/4Y from NXP

The UJA1131HW/FD/3V/4Y is a high-performance System Basis Chip (SBC) from NXP, designed to support the needs of modern automotive applications. This integrated circuit is part of NXP's broad portfolio of products aimed at providing reliable and efficient solutions for the automotive industry. It combines a number of essential features, making it an ideal choice for a variety of vehicle-related systems.

Key Features

  • High Integration: The UJA1131HW/FD/3V/4Y integrates a CAN transceiver, a voltage regulator, and a watchdog timer into a single package, reducing the need for multiple components and saving on space and complexity.
  • FlexRay Support: It supports the FlexRay communication protocol, which is essential for high-speed data exchange in advanced automotive control systems.
  • Low Standby Current: The device is designed to consume minimal power in standby mode, making it suitable for applications where energy efficiency is paramount.
  • Multiple Operating Modes: It offers various operating modes, such as Normal, Standby, and Sleep modes, allowing for flexible power management and contributing to the reduction of the overall vehicle power consumption.
  • Wide Operating Voltage Range: The SBC operates over a wide voltage range, accommodating the electrical environments typical in automotive applications.
  • Protection Features: It includes a range of built-in protection features such as over-temperature protection, undervoltage detection, and fail-safe operation, ensuring reliable performance under adverse conditions.
  • Quality and Reliability: The UJA1131HW/FD/3V/4Y is designed to meet the stringent quality and reliability standards required in the automotive industry, with a 4-year product longevity guarantee.

Applications

The UJA1131HW/FD/3V/4Y System Basis Chip is suitable for a multitude of automotive applications, including but not limited to:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control systems
  • Advanced driver-assistance systems (ADAS)

With its robust design and comprehensive feature set, the UJA1131HW/FD/3V/4Y from NXP stands out as a versatile and reliable component that can enhance the performance and efficiency of automotive electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess