EN
  • EN
  • DE

UJA1075ATW/3V3WD,1

Part No UJA1075ATW/3V3WD,1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Automotive
Interface CAN, LIN
Supply Voltage (V) 4.5V ~ 28V
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Style SMD
Part Number Series UJA1075
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803912-UJA1075ATW/3V3WD,1
Ultra Librarian 3D Model Ultra Librarian UJA1075ATW/3V3WD,1 CAD Model

Description

NXP UJA1075ATW/3V3WD,1 System Basis Chip

The NXP UJA1075ATW/3V3WD,1 is a high-performance System Basis Chip (SBC) that supports the needs of increasingly complex automotive control systems. This particular model is designed to work at a supply voltage of 3.3 volts, making it suitable for various applications within the vehicle's electronic systems. It integrates multiple functionalities including a voltage regulator, watchdog, and a CAN transceiver, which makes it a versatile component for automotive designs.

Key Features

  • High Integration: The UJA1075ATW/3V3WD,1 combines several essential functions into a single chip, reducing the need for multiple discrete components and helping to save space on the PCB.
  • Voltage Regulator: It includes a built-in voltage regulator that ensures a stable supply for the microcontroller and other peripherals, contributing to the reliability of the system.
  • Watchdog Timer: The integrated watchdog timer enhances the safety of the system by monitoring the proper operation of the microcontroller and initiating a reset in case of a malfunction.
  • CAN Transceiver: The chip features a high-speed CAN transceiver that facilitates communication between various electronic control units (ECUs) within the vehicle, allowing for robust data exchange and network management.
  • Low Power Modes: To support energy-efficient designs, the UJA1075ATW/3V3WD,1 offers several low-power modes, minimizing power consumption when the vehicle is in idle or sleep states.
  • Fail-safe Operation: It is designed with fail-safe features that ensure the system remains operational or safely shuts down in the event of a fault.

Applications

The NXP UJA1075ATW/3V3WD,1 is primarily used in automotive applications, such as:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems

With its robust design and wide range of integrated features, the UJA1075ATW/3V3WD,1 is a critical component in the development of reliable and efficient automotive electronics, contributing to the advancement of smart vehicle technologies.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess